Status: | Unknown |
---|---|
Series: | AMPD Series |
RoHS: | Unknown |
Prices starting from US$1.85
Configurable Frequency Min | 74.1758MHz |
---|---|
Configurable Frequency Max | 74.25MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Product Range | AMPD Series |
Standard Clock Oscillators Osc Mems Xo Dual Rohs Compliant: Yes |Abracon AMPDDFH-A04 | Newark Electronics |
Standard Clock Oscillators OSC MEMS XO DUAL | Rapid Electronics |
AMPD Series 2.5 x 2 mm 74.25/74.175 MHz â–’25 ppm -40 to +85â–‘C SMT MEMS Oscillator | Future Electronics |
MEMS OSC, CONFIG, 74.25MHZ, 2.5MM X 2MM | Farnell |
Where can I find additional details, specifications and documents for a AMPDDFH-A04?
Additional datasheets, footprints and schematics for AMPDDFH-A04 are listed on our Part Details page. You can also find images and similar parts to AMPDDFH-A04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMPDDFH-A04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPDDFH-A04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMPDDFH-A04 fall under?
The AMPDDFH-A04 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMPDDFH-A04 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMPDDFH-A04 you can contact the distributor directly for product support, shipping queries etc.
Is the AMPDDFH-A04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMPDDFH-A04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for AMPDDFH-A04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMPDDFH-A04 often in real-time on the comparison pages.
What if I can't find stock of AMPDDFH-A04?
You can fill out our help required form which you can use to request a quote for AMPDDFH-A04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.