Status: | Unknown |
---|---|
Series: | AMPD Series |
RoHS: | Unknown |
Configurable Frequency Min | 24MHz |
---|---|
Configurable Frequency Max | 48MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 2mm x 1.6mm |
Product Range | AMPD Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | - |
Supply Voltage Min | 1.71V |
No. of Configurable Pins | 1 |
SVHC | No SVHC (15-Jan-2019) |
Mems Osc, Config, 24/48Mhz, 2Mm X 1.6Mm | Newark Electronics |
MEMS OSC, CONFIG, 24/48MHZ, 2MM X 1.6MM | element14 |
Where can I find additional details, specifications and documents for a AMPDAFH-A09T?
Additional datasheets, footprints and schematics for AMPDAFH-A09T are listed on our Part Details page. You can also find images and similar parts to AMPDAFH-A09T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMPDAFH-A09T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPDAFH-A09T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMPDAFH-A09T fall under?
The AMPDAFH-A09T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMPDAFH-A09T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMPDAFH-A09T you can contact the distributor directly for product support, shipping queries etc.
Is the AMPDAFH-A09T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMPDAFH-A09T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AMPDAFH-A09T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMPDAFH-A09T often in real-time on the comparison pages.
What if I can't find stock of AMPDAFH-A09T?
You can fill out our help required form which you can use to request a quote for AMPDAFH-A09T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.