AMPDAFH-A09 Abracon Parts by Abracon

MEMS OSC CONFIG 24/48MHZ 2MM X 1.6MM

Status: Unknown
Series: AMPD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$2.70
90
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.29
300
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.35
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
90
in stock
Buy Now
Logo for element14
element14
from US$2.26
90
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.16
-
Buy Now

Specifications

Configurable Frequency Min 24MHz
Configurable Frequency Max 48MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD 2mm x 1.6mm
Product Range AMPD Series
Operating Temperature Max 85°C

Alternative Descriptions

Standard Clock Oscillators OSC MEMS XO DUAL | Rapid Electronics
Mems Osc, Config, 24/48Mhz, 2Mm X 1.6Mm | Newark Electronics
MEMS OSC, CONFIG, 24/48MHZ, 2MM X 1.6MM | element14
AMPD Series 2 x 1.6 mm 24/48 MHz â–’25 ppm -40 to +85â–‘C SMT MEMS Oscillator | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMPDAFH-A09?

Additional datasheets, footprints and schematics for AMPDAFH-A09 are listed on our Part Details page. You can also find images and similar parts to AMPDAFH-A09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMPDAFH-A09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPDAFH-A09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMPDAFH-A09 fall under?

The AMPDAFH-A09 is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to AMPDAFH-A09 when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMPDAFH-A09 you can contact the distributor directly for product support, shipping queries etc.

Is the AMPDAFH-A09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMPDAFH-A09 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMPDAFH-A09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMPDAFH-A09 often in real-time on the comparison pages.

What if I can't find stock of AMPDAFH-A09?

You can fill out our help required form which you can use to request a quote for AMPDAFH-A09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay