Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Supply Voltage | 4V |
Current Rating | 50mA |
Forward Current If | 50mA |
RoHS Compliant | Yes |
Led Bulb, Yellow | Newark Electronics |
Indicating Light, Yellow, LED, 4V | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators Six Chip Yellow LED 50 mA 4 Volts | Sager |
Where can I find additional details, specifications and documents for a AML92EYL?
Additional datasheets, footprints and schematics for AML92EYL are listed on our Part Details page. You can also find images and similar parts to AML92EYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML92EYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML92EYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML92EYL fall under?
The AML92EYL is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to AML92EYL when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML92EYL you can contact the distributor directly for product support, shipping queries etc.
Is the AML92EYL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML92EYL have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for AML92EYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML92EYL often in real-time on the comparison pages.
What if I can't find stock of AML92EYL?
You can fill out our help required form which you can use to request a quote for AML92EYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.