Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$27.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$37.38
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$35.36
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
34
in stock
|
Buy Now | |
Sager
from US$34.04
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$31.01
|
-
|
Buy Now | |
RS Americas
from US$34.77
|
-
|
Buy Now | |
Carlton-Bates
from US$29.64
|
-
|
Buy Now |
Lamp Base Type | Wedge |
---|---|
LED Color | White |
Supply Voltage | 4V |
Current Rating | 50mA |
Forward Current If | 50mA |
RoHS Compliant | Yes |
IndicatorsSix Chip White LED 50 mA 4 Volts | Rapid Electronics |
Honeywell UNSEALED OI-PB SWITCH | Distrelec |
Industrial Panel Mount Indicators / Switch Indicators Six Chip White LED 50 mA 4 Volts | Sager |
Led Bulb, Wedge, White | Newark Electronics |
LED Reflector Bulb, Wedge, White, Multichip, T-1 3/4 Lamp, 4 V | Honeywell AML92EWL | RS Americas |
Indicating Light, White, LED, 4V | Carlton-Bates |
Where can I find additional details, specifications and documents for a AML92EWL?
Additional datasheets, footprints and schematics for AML92EWL are listed on our Part Details page. You can also find images and similar parts to AML92EWL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML92EWL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML92EWL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML92EWL fall under?
The AML92EWL is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to AML92EWL when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML92EWL you can contact the distributor directly for product support, shipping queries etc.
Is the AML92EWL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML92EWL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Sager and Newark Electronics have stock available or on a lead time for AML92EWL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML92EWL often in real-time on the comparison pages.
What if I can't find stock of AML92EWL?
You can fill out our help required form which you can use to request a quote for AML92EWL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.