Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Supply Voltage | 4V |
Current Rating | 50mA |
Forward Current If | 50mA |
No. of Pins | 2 |
RoHS Compliant | Yes |
Unsealed Oi-Pb Switch/Honeywell Rohs Compliant: Yes |Honeywell AML92ERL | Newark Electronics |
LED AML Red T-1-3/4 4 V 50 mA Panel Mount -20 C 60 C | Honeywell AML92ERL | RS Americas |
Indicating Light, Red, LED, 4V | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators Six Chip Red LED 50 mA 4 Volts | Sager |
Where can I find additional details, specifications and documents for a AML92ERL?
Additional datasheets, footprints and schematics for AML92ERL are listed on our Part Details page. You can also find images and similar parts to AML92ERL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML92ERL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML92ERL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML92ERL fall under?
The AML92ERL is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to AML92ERL when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML92ERL you can contact the distributor directly for product support, shipping queries etc.
Is the AML92ERL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML92ERL have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for AML92ERL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML92ERL often in real-time on the comparison pages.
What if I can't find stock of AML92ERL?
You can fill out our help required form which you can use to request a quote for AML92ERL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.