Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green |
---|---|
Supply Voltage | 4V |
Current Rating | 50mA |
RoHS Compliant | Yes |
Led Bulb, Green | Newark Electronics |
LED Reflector Bulb, Wedge, Green, Multichip, T-1 3/4 Lamp, 4 V | Honeywell AML92EGL | RS Americas |
Indicating Light, Green, LED, 4V | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators AML LED 50mA GREEN 4V | Sager |
Where can I find additional details, specifications and documents for a AML92EGL?
Additional datasheets, footprints and schematics for AML92EGL are listed on our Part Details page. You can also find images and similar parts to AML92EGL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML92EGL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML92EGL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML92EGL fall under?
The AML92EGL is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps > Small Indicator LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to AML92EGL when available in the Small Indicator LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML92EGL you can contact the distributor directly for product support, shipping queries etc.
Is the AML92EGL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML92EGL have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for AML92EGL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML92EGL often in real-time on the comparison pages.
What if I can't find stock of AML92EGL?
You can fill out our help required form which you can use to request a quote for AML92EGL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.