Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Honeywell AML11 21 31 Series Pushbutton Switches |
---|---|
Actuator / Cap Colour | White |
Accessory Type | Rectangular Pushbutton Actuator |
Colour | White |
Features | Rectangular |
Knob / Dial Style | Rectangular |
Button, AML 11, 21, 31, 41, 0.19 in. T | Honeywell AML51-F10W | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Lens-White Rectangular | Sager |
White rectangular lens for indicator | RS |
Switch Cap | Newark Electronics |
Button, Indicator/Switch, White | Carlton-Bates |
Where can I find additional details, specifications and documents for a AML51-F10W?
Additional datasheets, footprints and schematics for AML51-F10W are listed on our Part Details page. You can also find images and similar parts to AML51-F10W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML51-F10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML51-F10W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML51-F10W fall under?
The AML51-F10W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML51-F10W when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML51-F10W you can contact the distributor directly for product support, shipping queries etc.
Is the AML51-F10W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML51-F10W have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for AML51-F10W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML51-F10W often in real-time on the comparison pages.
What if I can't find stock of AML51-F10W?
You can fill out our help required form which you can use to request a quote for AML51-F10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.