Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.28
|
10
in stock
|
Buy Now | |
RS Americas
from US$32.42
|
151
in stock
|
Buy Now | |
Powell Electronics
from US$22.89
|
32
in stock
|
Buy Now | |
Relay Specialties
from US$14.40
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$28.72
|
-
|
Buy Now | |
element14
from US$28.43
|
-
|
Buy Now | |
Carlton-Bates
from US$24.16
|
-
|
Buy Now | |
Sager
from US$20.39
|
-
|
Buy Now |
Lamp Base Type | Quick Connect |
---|---|
Bulb Size | T-1 3/4 (5mm) |
RoHS Compliant | Yes |
Panel Mount Indicator 1 Lamp Circuit Pushbutton Switch AMLI41 Series | Honeywell AML41CBA2 | RS Americas |
MICROSWITCH | Relay Specialties |
Square modular illuminated indicator | RS |
Lamp, Indicator, Incandescent, 19Mm | Newark Electronics |
INDICATOR BODY, SQUARE | element14 |
Light, Indicator, 0.11 x 0.02 in. Solder Terminal | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators Indicator Body Square | Sager |
Where can I find additional details, specifications and documents for a AML41CBA2?
Additional datasheets, footprints and schematics for AML41CBA2 are listed on our Part Details page. You can also find images and similar parts to AML41CBA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML41CBA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML41CBA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML41CBA2 fall under?
The AML41CBA2 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to AML41CBA2 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML41CBA2 you can contact the distributor directly for product support, shipping queries etc.
Is the AML41CBA2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AML41CBA2 have stock available?
Authorised distributors including RS Americas, Powell Electronics, Relay Specialties, RS and Newark Electronics have stock available or on a lead time for AML41CBA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML41CBA2 often in real-time on the comparison pages.
What if I can't find stock of AML41CBA2?
You can fill out our help required form which you can use to request a quote for AML41CBA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.