Status: | Unknown |
---|---|
Series: | AML32 Series |
RoHS: | Unknown |
Prices starting from US$20.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$74.21
|
No stock
|
Buy Now | |
Chip One Stop
from US$75.00
|
31
in stock
|
Buy Now | |
Relay Specialties
from US$20.10
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$77.12
|
-
|
Buy Now | |
element14
from US$73.49
|
-
|
Buy Now | |
Carlton-Bates
from US$73.81
|
-
|
Buy Now | |
Sager
from US$70.62
|
-
|
Buy Now |
Product Range | AML32 Series |
---|---|
Contact Configuration | DPST |
Switch Operation | On |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Illumination Color | Red |
Contact Voltage DC Nom | 30V |
Pushbutton Lighted | Relay Specialties |
Switch, Pushbutton, Dpst, 10A, 250V | Newark Electronics |
Switch, Lighted Pushbutton | Carlton-Bates |
Pushbutton Switches DPST Alternate Lighted 1 Neon Lamp | Sager |
SWITCH, PUSHBUTTON, DPST, 10A, 250V | Farnell |
Where can I find additional details, specifications and documents for a AML32FBC7AD?
Additional datasheets, footprints and schematics for AML32FBC7AD are listed on our Part Details page. You can also find images and similar parts to AML32FBC7AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML32FBC7AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML32FBC7AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML32FBC7AD fall under?
The AML32FBC7AD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML32FBC7AD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML32FBC7AD you can contact the distributor directly for product support, shipping queries etc.
Is the AML32FBC7AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML32FBC7AD have stock available?
Authorised distributors including Chip One Stop, Relay Specialties, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for AML32FBC7AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML32FBC7AD often in real-time on the comparison pages.
What if I can't find stock of AML32FBC7AD?
You can fill out our help required form which you can use to request a quote for AML32FBC7AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.