Status: | Unknown |
---|---|
Series: | AML22 Series |
RoHS: | Unknown |
Prices starting from US$25.57
Contact Configuration | DPDT |
---|---|
Switch Operation | On-(On) |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Switch Terminals | Quick Connect |
Product Range | AML22 Series |
Pushbutton Switch, Square, Lighted, 1 LED, DPDT Momentary 24V Red, AML22 Series | Honeywell AML22CBF2AC | RS Americas |
Switch, Pushbutton, Square, Lighted, 1 L | RS |
Switch, Pushbutton, Dpdt, 3A, 250V | Newark Electronics |
Pushbutton Switch | element14 |
Switch, Lighted Pushbutton | Carlton-Bates |
Pushbutton Switches DPDT Momentary Lighted 1 LED | Sager |
Where can I find additional details, specifications and documents for a AML22CBF2AC?
Additional datasheets, footprints and schematics for AML22CBF2AC are listed on our Part Details page. You can also find images and similar parts to AML22CBF2AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML22CBF2AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML22CBF2AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML22CBF2AC fall under?
The AML22CBF2AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML22CBF2AC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML22CBF2AC you can contact the distributor directly for product support, shipping queries etc.
Is the AML22CBF2AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML22CBF2AC have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for AML22CBF2AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML22CBF2AC often in real-time on the comparison pages.
What if I can't find stock of AML22CBF2AC?
You can fill out our help required form which you can use to request a quote for AML22CBF2AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.