Status: | Unknown |
---|---|
Series: | AML Series |
RoHS: | Unknown |
Prices starting from US$15.08
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 3A |
Switch Terminals | Quick Connect Solder |
Product Range | AML Series |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Rectangular |
Actuator / Cap Colour | Black |
Approval Bodies | CE CSA |
Approval Category | UL Recognised |
Bezel Width | 30.5mm |
Body Width | 28.85mm |
Colour | Black |
Contact Current AC Max | 3A |
External Depth | 18.92mm |
External Length / Height | 36mm |
Lamp Base Type | Bi-Pin |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 25000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Panel Thickness Max | 4.75mm |
Panel Thickness Min | 1.52mm |
Resistive Current Rating | 2A |
Pushbutton Lighted | Relay Specialties |
Rectangular momentary pushbutton switch | RS |
Pushbutton, Dpdt, 400Ma, Quick Connect | Newark Electronics |
Pushbutton Switch, Rectangular, Standard Bezel, Lighted, DPDT, Mom Action | Honeywell AML21GBA2AC | RS Americas |
SWITCH, DPDT, MOM, RECTANGLE | element14 |
Switch, Lighted Pushbutton | Carlton-Bates |
Pushbutton Switches DPDT MOM Illumintd Rectangular | Sager |
Where can I find additional details, specifications and documents for a AML21GBA2AC?
Additional datasheets, footprints and schematics for AML21GBA2AC are listed on our Part Details page. You can also find images and similar parts to AML21GBA2AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML21GBA2AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML21GBA2AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML21GBA2AC fall under?
The AML21GBA2AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML21GBA2AC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML21GBA2AC you can contact the distributor directly for product support, shipping queries etc.
Is the AML21GBA2AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML21GBA2AC have stock available?
Authorised distributors including Relay Specialties, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AML21GBA2AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML21GBA2AC often in real-time on the comparison pages.
What if I can't find stock of AML21GBA2AC?
You can fill out our help required form which you can use to request a quote for AML21GBA2AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.