Status: | Unknown |
---|---|
Series: | AML21 Series |
RoHS: | Unknown |
Prices starting from US$46.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.31
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$50.20
|
12
in stock
|
Buy Now | |
element14
from US$50.34
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$81.12
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$49.10
|
-
|
Buy Now | |
Distrelec
from US$53.98
|
-
|
Buy Now | |
Sager
from US$46.97
|
-
|
Buy Now |
Product Range | AML21 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Momentary Spring Return |
Contact Current Max | 3A |
Contact Voltage AC Nom | 125V |
Illumination Color | - |
Contact Voltage DC Nom | - |
Pb Switch, Spdt, 3A, 125Vac, Qc | Newark Electronics |
PB SWITCH, SPDT, 3A, 125VAC, QC | element14 |
Pushbutton Switches RECT. 1LAMP 28V SPDT PB | Rapid Electronics |
Switch, Lighted Pushbutton | Carlton-Bates |
Honeywell Pushbutton Switch, SPDT, Momentary, 2A, | Distrelec |
Pushbutton Switches RECT. 1LAMP 28V SPDT PB SWITCH | Sager |
Where can I find additional details, specifications and documents for a AML21FBE2AA?
Additional datasheets, footprints and schematics for AML21FBE2AA are listed on our Part Details page. You can also find images and similar parts to AML21FBE2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML21FBE2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML21FBE2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML21FBE2AA fall under?
The AML21FBE2AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML21FBE2AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML21FBE2AA you can contact the distributor directly for product support, shipping queries etc.
Is the AML21FBE2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML21FBE2AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Carlton-Bates have stock available or on a lead time for AML21FBE2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML21FBE2AA often in real-time on the comparison pages.
What if I can't find stock of AML21FBE2AA?
You can fill out our help required form which you can use to request a quote for AML21FBE2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.