Status: | Unknown |
---|---|
Series: | AML21 Series |
RoHS: | Unknown |
Prices starting from US$16.49
Contact Configuration | DPDT |
---|---|
Switch Operation | (On) |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 2A |
Switch Terminals | Quick Connect |
Product Range | AML21 Series |
Pushbutton Switches DPDT Momentary Lighted 1 Lamp | Sager |
Pushbutton Switch, SQUARE DISPLAY Lighted, LAMP CIRCUIT, DPDT, MOM. | Honeywell AML21CBA3AC | RS Americas |
Switch, Pushbutton, SQUARE DISPLAY Light | RS |
Switch, Pushbutton, Dpdt, 2A, 250V | Newark Electronics |
Pushbutton Switch | element14 |
Switch, Lighted Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a AML21CBA3AC?
Additional datasheets, footprints and schematics for AML21CBA3AC are listed on our Part Details page. You can also find images and similar parts to AML21CBA3AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML21CBA3AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML21CBA3AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML21CBA3AC fall under?
The AML21CBA3AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML21CBA3AC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML21CBA3AC you can contact the distributor directly for product support, shipping queries etc.
Is the AML21CBA3AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML21CBA3AC have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for AML21CBA3AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML21CBA3AC often in real-time on the comparison pages.
What if I can't find stock of AML21CBA3AC?
You can fill out our help required form which you can use to request a quote for AML21CBA3AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.