Status: | Unknown |
---|---|
Series: | AML21 Series |
RoHS: | Unknown |
Prices starting from US$19.77
Contact Configuration | SPDT |
---|---|
Switch Operation | (On) |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 125V |
Contact Current Max | 100mA |
Switch Terminals | Quick Connect |
Product Range | AML21 Series |
Pushbutton Switch, Momentary, SQUARE, 1LAMP CIRCUIT, SPDT, QC/Solder | Honeywell AML21CBA2BA | RS Americas |
Switch, Pushbutton, Momentary, SQUARE, 1 | RS |
Switch, Pushbutton, Spdt, 100Ma, 125V | Newark Electronics |
Pushbutton Switch | element14 |
Switch, Lighted Pushbutton | Carlton-Bates |
Pushbutton Switches SPDT Momentary Lighted 1 Lamp | Sager |
Where can I find additional details, specifications and documents for a AML21CBA2BA?
Additional datasheets, footprints and schematics for AML21CBA2BA are listed on our Part Details page. You can also find images and similar parts to AML21CBA2BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML21CBA2BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML21CBA2BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML21CBA2BA fall under?
The AML21CBA2BA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML21CBA2BA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML21CBA2BA you can contact the distributor directly for product support, shipping queries etc.
Is the AML21CBA2BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML21CBA2BA have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for AML21CBA2BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML21CBA2BA often in real-time on the comparison pages.
What if I can't find stock of AML21CBA2BA?
You can fill out our help required form which you can use to request a quote for AML21CBA2BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.