Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.63
|
No stock
|
Buy Now | |
Sager
from US$30.12
|
489
in stock
|
Buy Now | |
RS Americas
from US$17.69
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$28.66
|
-
|
Buy Now | |
element14
from US$30.32
|
-
|
Buy Now | |
Carlton-Bates
from US$35.40
|
-
|
Buy Now | |
TTI Europe
from US$27.01
|
-
|
Buy Now | |
Farnell
from US$34.29
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | (On) |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 2A |
Switch Terminals | Quick Connect Solder |
Illumination Colour | - |
Pushbutton Switches Momentary Snap in SPDT 1 Lamp Square | Sager |
Pushbutton Switch, SQUARE DISPLAY Lighted, LAMP CIRCUIT, SPDT, MOM. | Honeywell AML21CBA2AA | RS Americas |
Switch, Pushbutton, SQUARE DISPLAY Light | RS |
Switch, Pushbutton, Spdt, 2A, 250V | Newark Electronics |
Pushbutton Switch | element14 |
Switch, Lighted Pushbutton | Carlton-Bates |
PB SW SPDT 3A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a AML21CBA2AA?
Additional datasheets, footprints and schematics for AML21CBA2AA are listed on our Part Details page. You can also find images and similar parts to AML21CBA2AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML21CBA2AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML21CBA2AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML21CBA2AA fall under?
The AML21CBA2AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML21CBA2AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML21CBA2AA you can contact the distributor directly for product support, shipping queries etc.
Is the AML21CBA2AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML21CBA2AA have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for AML21CBA2AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML21CBA2AA often in real-time on the comparison pages.
What if I can't find stock of AML21CBA2AA?
You can fill out our help required form which you can use to request a quote for AML21CBA2AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.