Status: | Unknown |
---|---|
Series: | AML21 Series |
RoHS: | Unknown |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.75
|
45
in stock
|
Buy Now | |
RS Americas
from US$40.55
|
309
in stock
|
Buy Now | |
Carlton-Bates
from US$40.72
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$43.14
|
29
in stock
|
Buy Now | |
Electro Enterprises
from US$25.51
|
20
in stock
|
Buy Now | |
Sager
from US$43.05
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$93.93
|
5
in stock
|
Buy Now | |
Relay Specialties
from US$14.00
|
1
in stock
|
Buy Now | |
element14
from US$55.67
|
-
|
Buy Now | |
TTI Europe
from US$30.21
|
-
|
Buy Now | |
Farnell
from US$18.20
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 2A |
Switch Terminals | - |
Product Range | AML21 Series |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Square |
Approval Bodies | CE CSA |
Approval Category | UL Recognised |
Bezel Width | 20.3mm |
Body Width | 18.92mm |
Colour | Black |
Contact Current AC Max | 3A |
External Depth | 18.92mm |
External Length / Height | 36mm |
No. of Electrical Operations | 25000 |
No. of Mechanical Operations | 25000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Panel Thickness Max | 4.75mm |
Panel Thickness Min | 1.52mm |
Resistive Current Rating | 2A |
Pushbutton Switch, Square, Unlighted, DPDT, Momentary Action, Snap-In | Honeywell AML21BBA2AC | RS Americas |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Square momentary pushbutton switch | RS |
Switch, Pushbutton, Dpdt, 2A, 250V | Newark Electronics |
Pushbutton Switches DPDT MOM Push Button Sq | Sager |
Switch: push-button | Transfer Multisort Elektronik |
Pushbutton Non-Lighted | Relay Specialties |
SWITCH, DPDT, MOM, SQUARE | element14 |
UNSEALED OI-PB SW | TTI Europe |
Where can I find additional details, specifications and documents for a AML21BBA2AC?
Additional datasheets, footprints and schematics for AML21BBA2AC are listed on our Part Details page. You can also find images and similar parts to AML21BBA2AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AML21BBA2AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AML21BBA2AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AML21BBA2AC fall under?
The AML21BBA2AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AML21BBA2AC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AML21BBA2AC you can contact the distributor directly for product support, shipping queries etc.
Is the AML21BBA2AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AML21BBA2AC have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, Newark Electronics and Electro Enterprises have stock available or on a lead time for AML21BBA2AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AML21BBA2AC often in real-time on the comparison pages.
What if I can't find stock of AML21BBA2AC?
You can fill out our help required form which you can use to request a quote for AML21BBA2AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.