Status: | Unknown |
---|---|
Series: | AMJD Series |
RoHS: | Unknown |
Configurable Frequency Min | 50MHz |
---|---|
Configurable Frequency Max | 100MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | AMJD Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | - |
Supply Voltage Min | 1.71V |
No. of Configurable Pins | 1 |
SVHC | No SVHC (15-Jan-2019) |
Mems Osc, Config, 50/100Mhz, 3.2 X 2.5Mm | Newark Electronics |
MEMS OSC, CONFIG, 50/100MHZ, 3.2 X 2.5MM | element14 |
Where can I find additional details, specifications and documents for a AMJDEFH-A11T?
Additional datasheets, footprints and schematics for AMJDEFH-A11T are listed on our Part Details page. You can also find images and similar parts to AMJDEFH-A11T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMJDEFH-A11T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMJDEFH-A11T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMJDEFH-A11T fall under?
The AMJDEFH-A11T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMJDEFH-A11T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMJDEFH-A11T you can contact the distributor directly for product support, shipping queries etc.
Is the AMJDEFH-A11T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMJDEFH-A11T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AMJDEFH-A11T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMJDEFH-A11T often in real-time on the comparison pages.
What if I can't find stock of AMJDEFH-A11T?
You can fill out our help required form which you can use to request a quote for AMJDEFH-A11T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.