Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now |
IC Interface Type | - |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
CAN TRANSCEIVER, 1MBPS, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a AMIS42673ICAG1RG?
Additional datasheets, footprints and schematics for AMIS42673ICAG1RG are listed on our Part Details page. You can also find images and similar parts to AMIS42673ICAG1RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMIS42673ICAG1RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMIS42673ICAG1RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMIS42673ICAG1RG fall under?
The AMIS42673ICAG1RG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AMIS42673ICAG1RG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMIS42673ICAG1RG you can contact the distributor directly for product support, shipping queries etc.
Is the AMIS42673ICAG1RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMIS42673ICAG1RG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AMIS42673ICAG1RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMIS42673ICAG1RG often in real-time on the comparison pages.
What if I can't find stock of AMIS42673ICAG1RG?
You can fill out our help required form which you can use to request a quote for AMIS42673ICAG1RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.