Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0001
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0001
|
No stock
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Core Number | PIC18F25K20 |
Silicon Family Name | PIC |
For Use With | PIC18F25K20 Microcontroller |
Kit Contents | Board |
Product Range | - |
Features | Large Prototyping area able to add a Breadboard |
Type | AMICUS18 Shield |
Where can I find additional details, specifications and documents for a AMICUS18-COMPANION-SHIELD?
Additional datasheets, footprints and schematics for AMICUS18-COMPANION-SHIELD are listed on our Part Details page. You can also find images and similar parts to AMICUS18-COMPANION-SHIELD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMICUS18-COMPANION-SHIELD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMICUS18-COMPANION-SHIELD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMICUS18-COMPANION-SHIELD fall under?
The AMICUS18-COMPANION-SHIELD is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AMICUS18-COMPANION-SHIELD when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMICUS18-COMPANION-SHIELD you can contact the distributor directly for product support, shipping queries etc.
Is the AMICUS18-COMPANION-SHIELD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMICUS18-COMPANION-SHIELD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AMICUS18-COMPANION-SHIELD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMICUS18-COMPANION-SHIELD often in real-time on the comparison pages.
What if I can't find stock of AMICUS18-COMPANION-SHIELD?
You can fill out our help required form which you can use to request a quote for AMICUS18-COMPANION-SHIELD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.