Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.39
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$27.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$28.75
|
312
in stock
|
Buy Now | |
element14
from US$31.85
|
160
in stock
|
Buy Now | |
Farnell
from US$32.43
|
160
in stock
|
Buy Now | |
RS
from US$39.16
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$41.05
|
-
|
Buy Now | |
TTI Europe
from US$28.52
|
-
|
Buy Now |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2.5°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 80°C |
Sensor Case Style | Module |
No. of Pins | 14Pins |
Supply Voltage Min | 3V |
Temperature Sensor, Ir, 2.5Deg C, Module | Newark Electronics |
TEMPERATURE SENSOR, IR, 2.5DEG C, MODULE | element14 |
IR Array Sensor Grid-EYE,3.3V,High gain | RS |
IR Sensor Digital-OUT Single I2C 60� 14-Pin SMD | Avnet Abacus |
GRID-EYE SENSOR 8X8 3,3V HG | Rutronik |
AMG8833 Series 3.3 V Infrared Array Sensor Grid-Eye - SMD-14 Module | Future Electronics |
INFRARED ARRAY SENSOR 3.3VDC | TTI Europe |
Where can I find additional details, specifications and documents for a AMG8833.?
Additional datasheets, footprints and schematics for AMG8833. are listed on our Part Details page. You can also find images and similar parts to AMG8833. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMG8833. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMG8833. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMG8833. fall under?
The AMG8833. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to AMG8833. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMG8833. you can contact the distributor directly for product support, shipping queries etc.
Is the AMG8833. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMG8833. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for AMG8833..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMG8833. often in real-time on the comparison pages.
What if I can't find stock of AMG8833.?
You can fill out our help required form which you can use to request a quote for AMG8833. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.