Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Panasonic |
Silicon Core Number | AMG8832 |
Application Sub Type | Infrared Array Sensor |
Kit Contents | Grid-EYE Sensor Board ATSAMD21- SMART Bluetooth Module |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 48MHz/32bit Cortex-M0+ CPU Arduino Compatible Bluetooth V4.0 I2C/UART/USB 3.3/5V Supply |
Dev Board, Infrared Array Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a AMG8832EK?
Additional datasheets, footprints and schematics for AMG8832EK are listed on our Part Details page. You can also find images and similar parts to AMG8832EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMG8832EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMG8832EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMG8832EK fall under?
The AMG8832EK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMG8832EK when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMG8832EK you can contact the distributor directly for product support, shipping queries etc.
Is the AMG8832EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMG8832EK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AMG8832EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMG8832EK often in real-time on the comparison pages.
What if I can't find stock of AMG8832EK?
You can fill out our help required form which you can use to request a quote for AMG8832EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.