Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
TTI Europe
from US$0.15
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
9,708
in stock
|
Buy Now | |
element14
from US$0.17
|
9,708
in stock
|
Buy Now | |
Farnell
from US$0.16
|
9,708
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,685
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,685
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Richardson RFPD
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 2.45GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 1.2mm |
Product Range | - |
WIFI/BLUETOOTH CHIP ANTENNA | TTI Europe |
Antenna, Chip, 2.45Ghz, 50 Ohm, 1206 | Newark Electronics |
ANTENNA, CHIP, 2.45GHZ, 50 OHM, 1206 | element14 |
Antennas 2.45 GHZ BW -1DBI 3W | Rapid Electronics |
RF ANT 2.4GHZ CHIP SOLDER SMD | RS |
ANTENNA CHIP DIELECTRIC 2450MHZ | Future Electronics |
Chip Dielectric Antenna | RS Americas |
ANTENNA UNIT | Richardson RFPD |
Chip Antenna, 2.45 GHz, 50 Ohm, 3.2mm x 1.6mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a AMCA31-2R450G-S1F-T3?
Additional datasheets, footprints and schematics for AMCA31-2R450G-S1F-T3 are listed on our Part Details page. You can also find images and similar parts to AMCA31-2R450G-S1F-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMCA31-2R450G-S1F-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMCA31-2R450G-S1F-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMCA31-2R450G-S1F-T3 fall under?
The AMCA31-2R450G-S1F-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMCA31-2R450G-S1F-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMCA31-2R450G-S1F-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the AMCA31-2R450G-S1F-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMCA31-2R450G-S1F-T3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for AMCA31-2R450G-S1F-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMCA31-2R450G-S1F-T3 often in real-time on the comparison pages.
What if I can't find stock of AMCA31-2R450G-S1F-T3?
You can fill out our help required form which you can use to request a quote for AMCA31-2R450G-S1F-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.