Status: | Unknown |
---|---|
Series: | Single 16-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 5MSPS |
Input Channel Type | Differential |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 16-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
±250-mV input, precision current sensing reinforced isolated modulator with LVDS interface | Texas Instruments |
Isolated Sigma Delta Modulator, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1305L25DW?
Additional datasheets, footprints and schematics for AMC1305L25DW are listed on our Part Details page. You can also find images and similar parts to AMC1305L25DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1305L25DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1305L25DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1305L25DW fall under?
The AMC1305L25DW is listed under Semiconductors - ICs > Drivers & Interfaces > Isolators.
Can I view similar or alternative parts?
You can view similar parts to AMC1305L25DW when available in the Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1305L25DW you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1305L25DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1305L25DW have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1305L25DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1305L25DW often in real-time on the comparison pages.
What if I can't find stock of AMC1305L25DW?
You can fill out our help required form which you can use to request a quote for AMC1305L25DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.