| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | AMC1210 |
| No. of Bits | 24bit |
| Sample Rate | 1kSPS |
| Kit Application Type | Data Converter |
| Application Sub Type | ADC |
| Kit Contents | Eval Board AMC1210 Power Supply |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | OnBoard Clocking Stellaris LM3S3748 ARM Processor JTAG Header Open Source Firmware and Software |
Where can I find additional details, specifications and documents for a AMC1210MB-EVM?
Additional datasheets, footprints and schematics for AMC1210MB-EVM are listed on our Part Details page. You can also find images and similar parts to AMC1210MB-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1210MB-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1210MB-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1210MB-EVM fall under?
The AMC1210MB-EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC1210MB-EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1210MB-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1210MB-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1210MB-EVM have stock available?
There is no stock from authorised distributors for AMC1210MB-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1210MB-EVM often in real-time on the comparison pages.
What if I can't find stock of AMC1210MB-EVM?
You can fill out our help required form which you can use to request a quote for AMC1210MB-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.