AMC1200EVM . Part Information
Details for AMC1200EVM . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits

Buy AMC1200EVM Directly from Texas Instruments (105 in stock) at $49.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | AMC1200 |
Kit Application Type | Amplifier |
Application Sub Type | Isolation Amplifier |
Kit Contents | Evaluation Board AMC1200 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 2mm 2-terminal Screw Connectors ±250mV I/P Range Fully Differential O/P with Common Mode Voltage |
Alternative Part Descriptions
- EVALUATION BOARD, ISOLATION AMPLIFIER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:AMC1200; Kit Application Type:Amplifier; Application Sub Type:Isolation Amplifier; Kit Contents:Evaluation Board AMC1200; Product RoHS Compliant: Yes | Newark Electronics
- AMC1200 Evaluation Module | Texas Instruments
Viewing Distributors for AMC1200EVM .
Loading...
Loading Results for AMC1200EVM .