AMC1100EVM Part Information
Details for AMC1100EVM by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Signal Conditioning Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 40.3500 |
Stock Information
Details
Part Features
- Certified Galvanic Isolation: u2013 UL1577 and IEC60747-5-2 Approved u2013 Isolation Voltage: 4250 VPEAK u2013 Working Voltage: 1200 VPEAK u2013 Transient Immunity: 2.5 kV/u00b5s min
- Fixed Gain: 8 (0.5% Accuracy)
- Fully Specified Over the Extended Industrial
- High Common-Mode Rejection Ratio: 108 dB
- Input Bandwidth: 60 kHz min
- Low High-Side Supply Current: 8 mA max at 5 V
- Low Noise: 3.1 mVRMS typ
- Low Offset Error: 1.5 mV max
- Low-Side Operation: 3.3 V
- Typical 10-Year Life Span at Rated Working Voltage (see Application Report SLLA197)
- Very Low Nonlinearity: 0.075% max at 5 V
- u00b1250-mV Input Voltage Range Optimized for Shunt Resistors
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | AMC1100 |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Evaluation Board AMC1100 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Board for the AMC1100 Single Channel Precision Isolation Amplifier |
Alternative Part Descriptions
- EVALUATION MODULE, ANALOGUE AMP; Silicon Manufacturer:Texas Instruments; Silicon Core Number:AMC1100; Kit Application Type:Data Converter; Application Sub Type:ADC; Kit Contents:Evaluation Board AMC1100; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AMC1100EVM?
Additional datasheets, footprints and schematics for AMC1100EVM are listed in our Part Details tab. You can also find the AMC1100EVM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1100EVM in the Pricing & Inventory tab next to part details. You can view AMC1100EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1100EVM fall under?
The AMC1100EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC1100EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1100EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1100EVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AMC1100EVM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AMC1100EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1100EVM often in real-time on the comparison pages.
What if I can't find stock of AMC1100EVM?
You can fill out our help required form which you can use to request a quote for AMC1100EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.