Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | 125m |
Data Rate | 1Mbps |
Bluetooth Class | - |
Receive Sensitivity | -96dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AMB2621-1?
Additional datasheets, footprints and schematics for AMB2621-1 are listed on our Part Details page. You can also find images and similar parts to AMB2621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB2621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB2621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB2621-1 fall under?
The AMB2621-1 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to AMB2621-1 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB2621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AMB2621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB2621-1 have stock available?
There is no stock from authorised distributors for AMB2621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB2621-1 often in real-time on the comparison pages.
What if I can't find stock of AMB2621-1?
You can fill out our help required form which you can use to request a quote for AMB2621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.