Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bluetooth Version | Bluetooth 2.0 |
---|---|
Supply Voltage Min | 2.9V |
Supply Voltage Max | 3.6V |
Signal Range Max | 20m |
Data Rate | 704Kbps |
Bluetooth Class | Class 2 |
Receive Sensitivity | -80dBm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Development Tool Type | Bluetooth Module |
Kit Contents Descriptive | Bluetooth radio Antenna Software protocol stack |
Kit Features | Digital Audio Interface Small Form Factor UART Interface |
Modulation Type | FHSS |
Operating Temperature Range | -20°C to +70°C |
Physical Interfaces | UART |
Receiving Signal Range | 20m |
Supply Voltage Range | 2.9V to 3.6 |
Supported Devices | BlueNiceCom 4 |
Where can I find additional details, specifications and documents for a AMB2300?
Additional datasheets, footprints and schematics for AMB2300 are listed on our Part Details page. You can also find images and similar parts to AMB2300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMB2300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMB2300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMB2300 fall under?
The AMB2300 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to AMB2300 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMB2300 you can contact the distributor directly for product support, shipping queries etc.
Is the AMB2300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMB2300 have stock available?
There is no stock from authorised distributors for AMB2300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMB2300 often in real-time on the comparison pages.
What if I can't find stock of AMB2300?
You can fill out our help required form which you can use to request a quote for AMB2300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.