Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Minutes Gear Kit |
---|---|
For Use With | Tempatron 5002 5004 & 5006 Electromechanical Cam Timers |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Current AC Max | 16A |
Contact Voltage AC Max | 250V |
External Length / Height | 95mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Operating Time Range | 1 2 3 6 12 30 mins |
Tempatron minutes gear kit,2mm hole size | RS |
Cam Timer Minutes Gear Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a AM41?
Additional datasheets, footprints and schematics for AM41 are listed on our Part Details page. You can also find images and similar parts to AM41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM41 fall under?
The AM41 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AM41 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM41 you can contact the distributor directly for product support, shipping queries etc.
Is the AM41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM41 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for AM41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM41 often in real-time on the comparison pages.
What if I can't find stock of AM41?
You can fill out our help required form which you can use to request a quote for AM41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.