Status: | Unknown |
---|---|
Series: | Sitara Family AM3x Series Microprocessors |
RoHS: | Compliant |
Product Range | Sitara Family AM3x Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 491Pins |
MPU Case Style | NFBGA |
Supply Voltage Min | 1.152V |
Supply Voltage Max | 1.248V |
RoHS Compliant | Yes |
ARM Microprocessor | Mouser Electronics |
Ic, Mcu, Arm, Cortex A8, 491Nfbga | Newark Electronics |
Sitara processor: Arm Cortex-A8, video front end | Texas Instruments |
Where can I find additional details, specifications and documents for a AM3505AZCNA?
Additional datasheets, footprints and schematics for AM3505AZCNA are listed on our Part Details page. You can also find images and similar parts to AM3505AZCNA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM3505AZCNA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3505AZCNA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM3505AZCNA fall under?
The AM3505AZCNA is listed under Semiconductors - ICs > Microprocessors - MPU > Sitara.
Can I view similar or alternative parts?
You can view similar parts to AM3505AZCNA when available in the Sitara range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM3505AZCNA you can contact the distributor directly for product support, shipping queries etc.
Is the AM3505AZCNA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AM3505AZCNA have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for AM3505AZCNA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM3505AZCNA often in real-time on the comparison pages.
What if I can't find stock of AM3505AZCNA?
You can fill out our help required form which you can use to request a quote for AM3505AZCNA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.