Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Current | 100mA |
---|---|
Logic Type | Bus Transceiver |
No. of Channels | 4 |
Input Level | 2.25V |
Logic Case Style | SOIC |
No. of Pins | 16 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Packaging | Each |
Where can I find additional details, specifications and documents for a AM26S10CD?
Additional datasheets, footprints and schematics for AM26S10CD are listed on our Part Details page. You can also find images and similar parts to AM26S10CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26S10CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26S10CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26S10CD fall under?
The AM26S10CD is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to AM26S10CD when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26S10CD you can contact the distributor directly for product support, shipping queries etc.
Is the AM26S10CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26S10CD have stock available?
There is no stock from authorised distributors for AM26S10CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26S10CD often in real-time on the comparison pages.
What if I can't find stock of AM26S10CD?
You can fill out our help required form which you can use to request a quote for AM26S10CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.