Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Line Receiver |
---|---|
IC Interface Type | RS422 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LV32 |
SVHC | No SVHC (27-Jun-2018) |
Diff Line Receiver, Rs422, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a AM26LV32ID?
Additional datasheets, footprints and schematics for AM26LV32ID are listed on our Part Details page. You can also find images and similar parts to AM26LV32ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LV32ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV32ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LV32ID fall under?
The AM26LV32ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LV32ID when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV32ID you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LV32ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LV32ID have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AM26LV32ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LV32ID often in real-time on the comparison pages.
What if I can't find stock of AM26LV32ID?
You can fill out our help required form which you can use to request a quote for AM26LV32ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.