Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
3,996
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,021
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,370
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,370
in stock
|
Buy Now | |
element14
from US$0.26
|
1,350
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
74
in stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
-
|
Buy Now |
Device Type | RS422 / RS423 Receiver |
---|---|
IC Interface Type | RS422 RS423 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26LS32AC |
SVHC | No SVHC (27-Jun-2018) |
No. of Drivers | 4Drivers |
IC: interface | Transfer Multisort Elektronik |
Rs422/Rs423 Receiver, 0 To 70Deg C | Newark Electronics |
RS422/RS423 RECEIVER, 0 TO 70DEG C | Farnell |
Line Receiver 4RX 16-Pin SOIC | RS |
Quadruple Differential Line Receivers | Texas Instruments |
Where can I find additional details, specifications and documents for a AM26LS32ACDR?
Additional datasheets, footprints and schematics for AM26LS32ACDR are listed on our Part Details page. You can also find images and similar parts to AM26LS32ACDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26LS32ACDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LS32ACDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26LS32ACDR fall under?
The AM26LS32ACDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26LS32ACDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LS32ACDR you can contact the distributor directly for product support, shipping queries etc.
Is the AM26LS32ACDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26LS32ACDR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for AM26LS32ACDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26LS32ACDR often in real-time on the comparison pages.
What if I can't find stock of AM26LS32ACDR?
You can fill out our help required form which you can use to request a quote for AM26LS32ACDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.