Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package Group | CDIP|16,CFP|16,LCCC|20 |
---|---|
Rating | Military |
ICC(Max)(mA) | 3 |
Signaling Rate(Mbps) | 10 |
Operating temperature range(C) | -55 to 125 |
Supply Voltage(s)(V) | 5 |
Where can I find additional details, specifications and documents for a AM26C31M?
Additional datasheets, footprints and schematics for AM26C31M are listed on our Part Details page. You can also find images and similar parts to AM26C31M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26C31M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26C31M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26C31M fall under?
The AM26C31M is listed under Semiconductors > Analog and Mixed-Signal > Interface > RS-485/RS-422.
Can I view similar or alternative parts?
You can view similar parts to AM26C31M when available in the RS-485/RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26C31M you can contact the distributor directly for product support, shipping queries etc.
Is the AM26C31M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26C31M have stock available?
There is no stock from authorised distributors for AM26C31M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26C31M often in real-time on the comparison pages.
What if I can't find stock of AM26C31M?
You can fill out our help required form which you can use to request a quote for AM26C31M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.