AM26C31IN . Part Information
Details for AM26C31IN . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.3900 |
10 | 1.2400 |
25 | 1.1700 |
50 | 1.1600 |
100 | 1.1500 |
Stock Information
Details
Part Specifications
Device Type | Differential |
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | AM26C31 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 26 |
Data Rate | 10Mbps |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Propagation Delay | 7ns |
Supply Current | 3mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, LINE DRIVER, QUAD, 16DIP; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AM26C31IN .?
Additional datasheets, footprints and schematics for AM26C31IN . are listed in our Part Details tab. You can also find the AM26C31IN . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26C31IN . in the Pricing & Inventory tab next to part details. You can view AM26C31IN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26C31IN . fall under?
The AM26C31IN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26C31IN . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26C31IN . you can contact the distributor directly for product support, shipping queries etc.
Is the AM26C31IN . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AM26C31IN . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AM26C31IN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26C31IN . often in real-time on the comparison pages.
What if I can't find stock of AM26C31IN .?
You can fill out our help required form which you can use to request a quote for AM26C31IN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.