Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.31
Distributor | Stock | ||
---|---|---|---|
element14
from US$68.31
|
-
|
Buy Now |
Meter Function | DC Current |
---|---|
Meter Range | 0µA to 100µA |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy Class | 1.5 |
Coil Resistance | 1800ohm |
External Length / Height | 60mm |
External Width | 78mm |
Meter Movement FSD | 0 to 100µV |
Meter Size/Dimensions | 60mm x 78mm x 16mm |
Scale Length | 45mm |
METER, 78X60, 0-100UA | element14 |
Where can I find additional details, specifications and documents for a AM25F2?
Additional datasheets, footprints and schematics for AM25F2 are listed on our Part Details page. You can also find images and similar parts to AM25F2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM25F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM25F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM25F2 fall under?
The AM25F2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to AM25F2 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM25F2 you can contact the distributor directly for product support, shipping queries etc.
Is the AM25F2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM25F2 have stock available?
Authorised distributors including element14 have stock available or on a lead time for AM25F2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM25F2 often in real-time on the comparison pages.
What if I can't find stock of AM25F2?
You can fill out our help required form which you can use to request a quote for AM25F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.