Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | Scale |
---|---|
For Use With | AM25 Analogue Panel Meters |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy Class | 1.5 |
External Length / Height | 60mm |
External Width | 78mm |
Meter Movement FSD | 0 to 10 |
Where can I find additional details, specifications and documents for a AM25 0-10 SCALE?
Additional datasheets, footprints and schematics for AM25 0-10 SCALE are listed on our Part Details page. You can also find images and similar parts to AM25 0-10 SCALE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM25 0-10 SCALE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM25 0-10 SCALE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM25 0-10 SCALE fall under?
The AM25 0-10 SCALE is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to AM25 0-10 SCALE when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM25 0-10 SCALE you can contact the distributor directly for product support, shipping queries etc.
Is the AM25 0-10 SCALE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM25 0-10 SCALE have stock available?
There is no stock from authorised distributors for AM25 0-10 SCALE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM25 0-10 SCALE often in real-time on the comparison pages.
What if I can't find stock of AM25 0-10 SCALE?
You can fill out our help required form which you can use to request a quote for AM25 0-10 SCALE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.