Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$170.07
|
No stock
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Frequency Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 60Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 60nF 600nF 6µF 60µF 600µF 6mF 60mF |
Current Measuring Range AC | 600µA 6mA 60mA 500mA 10A |
Current Measuring Range DC | 600µA 6mA 60mA 500mA 10A |
DMM Type | Hand Held |
Ranging | Auto Manual |
Temperature Measuring Range | -40°C to +1000°C |
Voltage Measuring Range AC | 6V 60V 600V 1kV |
Voltage Measuring Range DC | 600mV 6V 60V 600V 1kV |
MULTIMETER, DIGITAL, HANDHELD, TRMS | Farnell |
Where can I find additional details, specifications and documents for a AM-550-EUR?
Additional datasheets, footprints and schematics for AM-550-EUR are listed on our Part Details page. You can also find images and similar parts to AM-550-EUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM-550-EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM-550-EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM-550-EUR fall under?
The AM-550-EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to AM-550-EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM-550-EUR you can contact the distributor directly for product support, shipping queries etc.
Is the AM-550-EUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM-550-EUR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AM-550-EUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM-550-EUR often in real-time on the comparison pages.
What if I can't find stock of AM-550-EUR?
You can fill out our help required form which you can use to request a quote for AM-550-EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.