AM-535-EUR Multimeters & Clamp Meters by Beha-Amprobe

DIGITAL MULTIMETER 20A/600V 4000 COUNT

Status: Unknown
Series: AM-500-EUR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$168.82

Distributor Stock
Logo for Farnell
Farnell
from US$168.82
1
in stock
Buy Now

Specifications

DMM Functions AC/DC Current AC/DC Voltage Capacitance Continuity Diode Frequency Resistance Temperature
No. of Digits 3.75
DMM Response Type -
Display Count 4000
Range Selection Auto Manual
Voltage Measure DC Max 600V
Voltage Measure AC Max 600V
Current Measure DC Max 20A
Current Measure AC Max 20A
Resistance Measure Max 40Mohm
Manufacturer Warranty -
Product Range AM-500-EUR Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

DIGITAL MULTIMETER, 20A/600V, 4000 COUNT | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM-535-EUR?

Additional datasheets, footprints and schematics for AM-535-EUR are listed on our Part Details page. You can also find images and similar parts to AM-535-EUR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM-535-EUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM-535-EUR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM-535-EUR fall under?

The AM-535-EUR is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.

Can I view similar or alternative parts?

You can view similar parts to AM-535-EUR when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM-535-EUR you can contact the distributor directly for product support, shipping queries etc.

Is the AM-535-EUR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM-535-EUR have stock available?

Authorised distributors including Farnell have stock available or on a lead time for AM-535-EUR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM-535-EUR often in real-time on the comparison pages.

What if I can't find stock of AM-535-EUR?

You can fill out our help required form which you can use to request a quote for AM-535-EUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay