Status: | Unknown |
---|---|
Series: | LZ(ALZ) Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | LZ(ALZ) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 28.8mm |
External Height | 15.7mm |
External Width | 12.5mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Lz Relay |Panasonic ALZ52B12T | Newark Electronics |
LZ Relay | Future Electronics |
Power RelayLZ Relay | Panasonic Electronic Components ALZ52B12T | RS Americas |
POWER RELAY SPST 16A 12V | TTI Europe |
Where can I find additional details, specifications and documents for a ALZ52B12T?
Additional datasheets, footprints and schematics for ALZ52B12T are listed on our Part Details page. You can also find images and similar parts to ALZ52B12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ52B12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ52B12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ52B12T fall under?
The ALZ52B12T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ52B12T when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ52B12T you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ52B12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ52B12T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for ALZ52B12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ52B12T often in real-time on the comparison pages.
What if I can't find stock of ALZ52B12T?
You can fill out our help required form which you can use to request a quote for ALZ52B12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.