Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
1
in stock
|
Buy Now | |
TTI Europe
from US$1.56
|
200
in stock
|
Buy Now | |
Distrelec
from US$3.76
|
17
in stock
|
Buy Now | |
element14
from US$2.62
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$3.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 28.8mm |
External Height | 15.7mm |
External Width | 12.5mm |
Nom Operating Power | 400mW |
Relay Type | Power |
POWER RELAY SPDT 16A 12V | TTI Europe |
Panasonic PCB Power Relay ALZ 1NO + 1NC 16A DC 12V 360Ohm | Distrelec |
RELAY, SPDT, 277VAC, 30VDC, 16A | element14 |
Lz Relay Rohs Compliant: Yes |Panasonic ALZ12F12T | Newark Electronics |
Relay Power Slim SPDT 440VAC 12VDC PC Pins Through Hole Tube | Avnet America |
Power RelayLZ Relay | Panasonic Electronic Components ALZ12F12T | RS Americas |
Where can I find additional details, specifications and documents for a ALZ12F12T?
Additional datasheets, footprints and schematics for ALZ12F12T are listed on our Part Details page. You can also find images and similar parts to ALZ12F12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ12F12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ12F12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ12F12T fall under?
The ALZ12F12T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ12F12T when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ12F12T you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ12F12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ12F12T have stock available?
Authorised distributors including TTI Europe, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for ALZ12F12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ12F12T often in real-time on the comparison pages.
What if I can't find stock of ALZ12F12T?
You can fill out our help required form which you can use to request a quote for ALZ12F12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.