Status: | Unknown |
---|---|
Series: | LZ(ALZ) Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
No stock
|
Buy Now | |
Relay Specialties
from US$1.84
|
1,480
in stock
|
Buy Now | |
RS Americas
from US$2.30
|
38
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.83
|
-
|
Buy Now | |
TTI Europe
from US$1.27
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 16A |
Product Range | LZ(ALZ) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Coil Resistance | 63ohm |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
Power RelayLZ Relay | Panasonic Electronic Components ALZ12F05 | RS Americas |
ALZ Series SPDT 16 A 5 VDC Through Hole Electromechanical Relay | Future Electronics |
Relay, Spdt, 277Vac, 30Vdc, 16A | Newark Electronics |
RELAY GEN PURPOSE SPDT 16A 5V | Avnet America |
POWER RELAY SPDT 16A 5V | TTI Europe |
RELAY, SPDT, 277VAC, 30VDC, 16A | Farnell |
Where can I find additional details, specifications and documents for a ALZ12F05?
Additional datasheets, footprints and schematics for ALZ12F05 are listed on our Part Details page. You can also find images and similar parts to ALZ12F05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ12F05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ12F05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ12F05 fall under?
The ALZ12F05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ12F05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ12F05 you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ12F05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ12F05 have stock available?
Authorised distributors including Relay Specialties, RS Americas, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for ALZ12F05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ12F05 often in real-time on the comparison pages.
What if I can't find stock of ALZ12F05?
You can fill out our help required form which you can use to request a quote for ALZ12F05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.