Status: | Unknown |
---|---|
Series: | LZ(ALZ) Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
95
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
17,300
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
2,200
in stock
|
Buy Now | |
element14
from US$2.59
|
85
in stock
|
Buy Now | |
Farnell
from US$1.97
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
47
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | LZ(ALZ) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Coil Current | 16.7mA |
POWER RELAY SPDT 16A 24V | TTI Europe |
ALZ Series 16 A SPDT 24 VDC Through Hole Non-Polarized Low Profile Power Relay | Future Electronics |
RelayPower1 Form C,24 Vdc16.7mA0.4 W1440 | RS |
RELAY, SPDT, 277VAC, 30VDC, 16A | element14 |
Relay, Spdt, 277Vac, 30Vdc, 16A | Newark Electronics |
Electromechanical Relay SPDT 16A 24V 1.44KOhm Through Hole | Avnet America |
Relay, Power,1 Form C, Sealed Type, Class B Insulation,24 Vdc,16.7 mA,0.4 W,1,440 O | Panasonic Electronic Components ALZ12B24 | RS Americas |
Power Relay Coil Volt | Relay Specialties |
Where can I find additional details, specifications and documents for a ALZ12B24?
Additional datasheets, footprints and schematics for ALZ12B24 are listed on our Part Details page. You can also find images and similar parts to ALZ12B24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ12B24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ12B24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ12B24 fall under?
The ALZ12B24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ12B24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ12B24 you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ12B24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ12B24 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for ALZ12B24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ12B24 often in real-time on the comparison pages.
What if I can't find stock of ALZ12B24?
You can fill out our help required form which you can use to request a quote for ALZ12B24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.