Status: | Unknown |
---|---|
Series: | LZ(ALZ) Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | LZ(ALZ) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 28.8mm |
External Height | 15.7mm |
External Width | 12.5mm |
Nom Operating Power | 400mW |
Relay Type | Power |
POWER RELAY SPDT 16A 12V | TTI Europe |
Panasonic PCB Power Relay ALZ 1CO 16A DC 12V 360Ohm | Distrelec |
Coil nominal voltage: 12 V DC | Conrad |
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
Power/Signal Relay, 1 Form C, Spdt, Momentary, 0.033A (Coil), 12Vdc (Coil), 400Mw (Coil), Dc Input, Random, Ac Output, Through Hole-Straight Mount |Panasonic Electronic Components ALZ12B12T | Newark Electronics |
Where can I find additional details, specifications and documents for a ALZ12B12T?
Additional datasheets, footprints and schematics for ALZ12B12T are listed on our Part Details page. You can also find images and similar parts to ALZ12B12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ12B12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ12B12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ12B12T fall under?
The ALZ12B12T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ12B12T when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ12B12T you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ12B12T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ12B12T have stock available?
Authorised distributors including TTI Europe, Distrelec, Conrad, Avnet Abacus and Newark Electronics have stock available or on a lead time for ALZ12B12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ12B12T often in real-time on the comparison pages.
What if I can't find stock of ALZ12B12T?
You can fill out our help required form which you can use to request a quote for ALZ12B12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.