Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Type | PC board terminal |
---|---|
Coil Insulation Class | Class F insulation |
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form C |
Protective Construction | Flux-resistant |
Operating Function | Single side stable |
Relay Shape | Low profile type |
Packing Quantity; Inner Carton (Pcs.) | 100 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 16.7 mA |
Resistance [±10%] (at 20°C) | 1,440 Ω |
Rated Operating Power | 400 mW |
Max. Allowable Voltage | 130% V of rated coil voltage (at 105°C) |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgSnO2 type |
Contact Rating (Resistive Load) | 16 A 250 V AC |
Max. Switching Power (Resistive Load) | 4,000 VA |
Max. Switching Voltage | 440 V AC |
Max. Switching Current | 16 A |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 5,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 15 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 5 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 100 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 1,000 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm (N.O.), 0.8 mm (N.C.), detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 10x106 ope. |
Conditions | Ambient temperature: -40 to +105°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 12 g |
Resistive Load | [at 20°C, switching frequency: 20 times/min] N.O.: Min. 100x103 ope. 16 A 250 V AC N.C.: Min. 50x103 ope. 16 A 250 V AC |
Lz Relay |Panasonic ALZ11F24W | Newark Electronics |
Relay Power Slim SPDT 440VAC 24VDC PC Pins Through Hole Carton | Avnet America |
Power RelayLZ Relay | Panasonic Electronic Components ALZ11F24W | RS Americas |
PowerRelay,24 VDC,PC Board16 A, 1C SPDT1 side stable, Flux-resistant | Relay Specialties |
Where can I find additional details, specifications and documents for a ALZ11F24W?
Additional datasheets, footprints and schematics for ALZ11F24W are listed on our Part Details page. You can also find images and similar parts to ALZ11F24W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ11F24W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ11F24W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ11F24W fall under?
The ALZ11F24W is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > LZ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ11F24W when available in the LZ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ11F24W you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ11F24W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ11F24W have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Relay Specialties have stock available or on a lead time for ALZ11F24W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ11F24W often in real-time on the comparison pages.
What if I can't find stock of ALZ11F24W?
You can fill out our help required form which you can use to request a quote for ALZ11F24W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.