Status: | Unknown |
---|---|
Series: | LZ(ALZ) Series |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.67
|
98
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
3,324
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
386
in stock
|
Buy Now | |
element14
from US$1.79
|
118
in stock
|
Buy Now | |
Farnell
from US$1.82
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | LZ(ALZ) Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 277VAC |
Coil Current | 16.7mA |
ALZ Series 16 A SPDT 24 VDC Through Hole Non Latching Power Relay | Future Electronics |
RELAY GEN PURPOSE SPDT 16A 24V | Panasonic Electronic Components ALZ11F24 | RS Americas |
RELAY, SPDT, 277VAC, 30VDC, 16A | element14 |
Relay, Spdt, 277Vac, 30Vdc, 16A | Newark Electronics |
Relay Power Slim SPDT 440VAC 24VDC PC Pins Through Hole Tube | Avnet America |
POWER RELAY SPDT 16A 24V | TTI Europe |
Power Relay Coil Volt | Relay Specialties |
Where can I find additional details, specifications and documents for a ALZ11F24?
Additional datasheets, footprints and schematics for ALZ11F24 are listed on our Part Details page. You can also find images and similar parts to ALZ11F24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALZ11F24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALZ11F24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALZ11F24 fall under?
The ALZ11F24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ALZ11F24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALZ11F24 you can contact the distributor directly for product support, shipping queries etc.
Is the ALZ11F24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALZ11F24 have stock available?
Authorised distributors including Future Electronics, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for ALZ11F24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALZ11F24 often in real-time on the comparison pages.
What if I can't find stock of ALZ11F24?
You can fill out our help required form which you can use to request a quote for ALZ11F24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.