Status: | Unknown |
---|---|
Series: | Euronord Series |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 263mm |
External Width - Metric | 162mm |
External Depth - Metric | 91mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 1 4 4X 6 12 13 |
External Height - Imperial | 10.35" |
External Width - Imperial | 6.38" |
External Depth - Imperial | 3.58" |
Product Range | Euronord Series |
No. of Switch Holes | - |
SVHC | No SVHC (12-Jan-2017) |
Depth - Imperial | 6.4" |
Depth - Metric | 162mm |
Height - Imperial | 3.6" |
Height - Metric | 91mm |
Internal Depth - Metric | 74mm |
Length / Width - Imperial | 10.4" |
Length / Width - Metric | 263mm |
Where can I find additional details, specifications and documents for a ALX 162609 ENCLOSURE?
Additional datasheets, footprints and schematics for ALX 162609 ENCLOSURE are listed on our Part Details page. You can also find images and similar parts to ALX 162609 ENCLOSURE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALX 162609 ENCLOSURE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALX 162609 ENCLOSURE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALX 162609 ENCLOSURE fall under?
The ALX 162609 ENCLOSURE is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to ALX 162609 ENCLOSURE when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALX 162609 ENCLOSURE you can contact the distributor directly for product support, shipping queries etc.
Is the ALX 162609 ENCLOSURE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALX 162609 ENCLOSURE have stock available?
There is no stock from authorised distributors for ALX 162609 ENCLOSURE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALX 162609 ENCLOSURE often in real-time on the comparison pages.
What if I can't find stock of ALX 162609 ENCLOSURE?
You can fill out our help required form which you can use to request a quote for ALX 162609 ENCLOSURE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.