Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | TW Series |
---|---|
Contact Configuration | DPST-1NO SPST-NC |
Switch Operation | On-(On) |
Contact Current Max | 100A |
Contact Voltage AC Nom | 600V |
Illumination Color | Green |
Switch Terminals | Screw |
Switch, Industrial Pushbutton, 22Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a ALW29911-G-24?
Additional datasheets, footprints and schematics for ALW29911-G-24 are listed on our Part Details page. You can also find images and similar parts to ALW29911-G-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALW29911-G-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALW29911-G-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALW29911-G-24 fall under?
The ALW29911-G-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ALW29911-G-24 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALW29911-G-24 you can contact the distributor directly for product support, shipping queries etc.
Is the ALW29911-G-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALW29911-G-24 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ALW29911-G-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALW29911-G-24 often in real-time on the comparison pages.
What if I can't find stock of ALW29911-G-24?
You can fill out our help required form which you can use to request a quote for ALW29911-G-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.