Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Prices starting from US$34.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.54
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$34.19
|
22
in stock
|
Buy Now | |
element14
from US$34.74
|
22
in stock
|
Buy Now | |
RS Americas
from US$35.87
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$41.26
|
-
|
Buy Now | |
Relay Specialties
from US$64.68
|
-
|
Buy Now | |
Sager
from US$36.23
|
-
|
Buy Now |
Product Range | TW Series |
---|---|
Contact Configuration | DPST-1NO SPST-NC |
Switch Operation | Off-(On) |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Illumination Color | Green |
Switch Terminals | Screw |
Switch, Industrial Pushbutton, 22Mm | Newark Electronics |
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM | element14 |
22mm Pushbutton Illuminated, Corrosion resistant octagonal chrome plated bezel | IDEC Corporation ALW29911D-G-24V | RS Americas |
Switch, Pushbutton | Carlton-Bates |
IDEC 22mm PushbuttonIlluminated | Relay Specialties |
Pushbutton Switches 22mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a ALW29911D-G-24V?
Additional datasheets, footprints and schematics for ALW29911D-G-24V are listed on our Part Details page. You can also find images and similar parts to ALW29911D-G-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALW29911D-G-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALW29911D-G-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALW29911D-G-24V fall under?
The ALW29911D-G-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ALW29911D-G-24V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALW29911D-G-24V you can contact the distributor directly for product support, shipping queries etc.
Is the ALW29911D-G-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALW29911D-G-24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for ALW29911D-G-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALW29911D-G-24V often in real-time on the comparison pages.
What if I can't find stock of ALW29911D-G-24V?
You can fill out our help required form which you can use to request a quote for ALW29911D-G-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.